EN
  • EN
  • DE

BUK456-50B

Part No BUK456-50B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050056-BUK456-50B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK456-50B CAD Model

Description

Product Overview: BUK456-50B

The BUK456-50B is a high-performance PowerMOS transistor manufactured by NXP Semiconductors, designed to deliver efficient power conversion with robust performance in a wide range of applications. This device is a part of NXP's extensive portfolio of MOSFETs that are engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • Low On-State Resistance: The BUK456-50B offers a low RDS(on), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency applications, reducing switching losses and improving overall performance.
  • High Current Capability: It can handle continuous drain currents up to 50A, making it an excellent choice for high-power applications.
  • Enhanced Thermal Performance: The BUK456-50B is designed with an optimal thermal design that ensures reliable operation even under high temperature conditions.
  • Voltage Rating: This device has a drain-source voltage (VDSS) rating of 50V, providing a good balance between breakdown voltage and RDS(on) for a variety of applications.

Applications

The BUK456-50B is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management systems

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BUK456-50B is no exception. It is produced using state-of-the-art manufacturing processes that ensure high levels of performance and durability. With its robust construction, the BUK456-50B is built to withstand the rigors of demanding environments, providing a reliable solution for power management challenges.

Conclusion

In summary, the BUK456-50B from NXP is a high-quality PowerMOS transistor that offers excellent efficiency, fast switching, and high current handling capabilities. Its robust design makes it suitable for a wide range of applications, ensuring reliable performance in even the most challenging conditions. For designers and engineers looking for a dependable power transistor, the BUK456-50B is an outstanding choice.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess