EN
  • EN
  • DE

G125-FC11205L0-0300F

Part No G125-FC11205L0-0300F
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM F/F 12POS 26AWG 300MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Socket to Socket
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.984' (300.00mm, 11.81")
Features Latch Holder, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-FC1
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 452897-G125-FC11205L0-0300F
Ultra Librarian 3D Model Ultra Librarian G125-FC11205L0-0300F CAD Model

Description

The Harwin Inc. 452897-G125-FC11205L0-0300F is a rectangular cable assembly from the Gecko G125 series.

  • Positions: 12
  • Color: White
  • Termination: Crimp
  • Length: 0.984' (300.00mm)
  • Shielding: Unshielded
  • Features: Latch Holder, Polarizing Key

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess