EN
  • EN
  • DE

73000005311

Part No 73000005311
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description HAN ACCESS PG 13.5 - 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Adapter
For Use With/Related Products Han® Housings
Specifications Female NPT 1/2" to Male PG13.5
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634327-73000005311
Ultra Librarian 3D Model Ultra Librarian 73000005311 CAD Model

Description

N

You May Also Be Interested in

HARTING
ADAPTER HAN 10B - D-SUB 25
Need more? Email Us
HARTING
ACCESSORY HAN M COVER SIZE 3A
Need more? Email Us
HARTING
DATA MODULE (USB;RJ45;SUB-D9,F-M
Need more? Email Us
HARTING
PLAST CVR FOR HAN 3A W LOCK PEGS
Need more? Email Us
HARTING
ACCESSORY MARKING STRIP HAN-SNAP
Need more? Email Us
HARTING
DATA MODULE (2X RJ45)
Need more? Email Us
HARTING
PLUG SOCKET MODULE UK (BS)
Need more? Email Us
HARTING
GROUND TERMINAL 6 MOD HIGH VERIS
Need more? Email Us
HARTING
ADAPTER MODULE W/O DSUB MALE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess