EN
  • EN
  • DE

09330009982

Part No 09330009982
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description ACCESSORY MARKING STRIP HAN-SNAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Marking Strip
For Use With/Related Products Han-Snap® Housings
Specifications 20 Pieces per Block
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633512-09330009982
Ultra Librarian 3D Model Ultra Librarian 09330009982 CAD Model

Description

N

You May Also Be Interested in

HARTING
HAN M 10 GASKET 5 MM, NEOPREN LI
Need more? Email Us
HARTING
HAN ACC. PG11 - 1/2\
Need more? Email Us
HARTING
GROUND TERM FOR HAN MOD SIZE 24
Need more? Email Us
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
HARTING
DATA MODULE (2X SUB-D9, F-M)
Need more? Email Us
TE Connectivity
HVS-TX.HN.D.4.BU.C
Need more? Email Us
HARTING
HAN M 6 GASKET 5 MM, NEOPRENE LI
Need more? Email Us
HARTING
HAN 3 QUINTAX-M-C
Need more? Email Us
HARTING
CODING PIN HAN E
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess