EN
  • EN
  • DE

20500002226

Part No 20500002226
Manufacturer HARTING
Catalog Fiber Optics - Receivers
Description EMPF.-TTL 5MB SFH551 FH-PC LPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr HARTING
Package Bulk
Product Status Active
Data Rate 5Mbps
Voltage - Supply 4.75V ~ 5.25V
Power - Minimum Receivable -22dBm
Applications General Purpose
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1160114-20500002226
Ultra Librarian 3D Model Ultra Librarian 20500002226 CAD Model

Description

The HARTING fiber optic receiver is a high-quality electronic component designed for general-purpose applications.

  • Win Source Part Number: 1160114-20500002226
  • Data Rate: 5Mbps
  • Minimum Receivable Power: -22dBm
  • Voltage Supply: 4.75V to 5.25V
  • Package: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to $56.5454
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA SC / Fiber Optic Receiver 160MBd -15.2dBm 1.84V 100 mA
Lowest to $27.8167
Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to $81.8181
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $21.6634
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $26.8897
Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to $27.8167

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess