EN
  • EN
  • DE

20101255211

Part No 20101255211
Manufacturer HARTING
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER SC PLUG SMPLX 125UM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SC
Connector Type Plug
Simplex/Duplex Simplex
Mode Multimode
Fiber Core Diameter 50µm/62.5µm
Fiber Cladding Diameter 125µm
Cable Diameter 2.8mm
Mounting Type Free Hanging (In-Line)
Fastening Type Snap-In
Housing Color Red
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625663-20101255211
Ultra Librarian 3D Model Ultra Librarian 20101255211 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN FIBER LC PLUG DUPLX HYBRID
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER FSMA PLUG SMPLX
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER LC RECEP DUPLX HYBRID
Need more? Email Us
Phoenix Contact
CONN FIBER FSMA PLUG SMPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG DUPLX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess