Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
Tool Type Feature Cutter
For Use With/Related Products Terminals
Wire Gauge or Range - AWG 10-22 AWG
Ratcheting No Ratchet
Wire Entry Location Side Entry
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8203.20.6060
California Prop 65 Warning Information
Win Source Part Number 538227-1006
Ultra Librarian 3D Model Ultra Librarian 1006 CAD Model

Description

The Hand Crimper by Klein Tools, Inc. is a versatile tool designed for crimping terminals.

  • Usage: Crimping terminals
  • Wire Gauge: 10 to 22 AWG
  • Wire Entry Location: Side entry
  • Operation: Manual
  • Ratcheting Mechanism: None
  • Material: High-quality materials
  • Package: Bulk package of 6 pieces
  • Intended Use: Manual use only
  • Essential Tool: Essential tool for anyone working with terminals and wires

You May Also Be Interested in

Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074
Brady Corporation
CABLE TIE TOOL W/ HEAVY DUTY TEE
Need more? Email Us
ECAD model for JV-4580MG
3M
3M(TM) FLOOR SURFACING DISCS EC1 / X Dia
Need more? Email Us
ECAD model for EC16-100
TE Connectivity
INSERTION MACHINE P300
Need more? Email Us
ECAD model for 2-517001-3
TE Connectivity
TOOL HAND CRIMPER 0.75MM SIDE
Need more? Email Us
ECAD model for 2-1579004-2
Weidmuller
SHEET HOLES KOS-M16
Need more? Email Us
ECAD model for 9204880000
Astro Tool Corp
TOOL REM TWZR M81969/8-12 B
Need more? Email Us
ECAD model for ATML 0812B
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
ECAD model for 40069
TE Connectivity
HDM SMPR087F100OV G
Need more? Email Us
ECAD model for 1385578-3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention