Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Mfr HARTING
Series har-bus® HM
Package Tube
Connector Type Header, Male Pins
Connector Style A 22
Number of Positions 154 (110 + 44 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 2
Mounting Type Through Hole
Termination Press-Fit
Connector Usage CompactPCI Hot Swap P1
Contact Finish Gold or Gold-Palladium
Contact Finish Thickness -
Current Rating (Amps) 1 A
Voltage Rating -
Temperature Range - Operating -55°C ~ 125°C
Features Board Guide
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 10 pcs
Win Source Part Number 1380546-17011542204
Ultra Librarian 3D Model Ultra Librarian 17011542204 CAD Model

Description

The har-bus® HM series from HARTING is a high-quality hard metric backplane connector.

  • Series: har-bus® HM
  • Number of Positions: 154
  • Number of Positions Loaded: 110 + 44 Ground
  • Pitch: 0.079" (2.00mm)
  • Features: Board Guide
  • Connector Type: Header, Male Pins
  • Termination: Press-Fit
  • Contact Finish: Gold or Gold-Palladium
  • Usage: CompactPCI Hot Swap P1
  • Voltage Rating: -
  • Operating Temperature: -55°C ~ 125°C
  • ECCN: EAR99
  • Current Rating: 1A
  • Standard Package: 10 pcs
  • Packaging: Tube

You May Also Be Interested in

HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF
Amphenol
CONN HEADER BLADE PWR 20POS PCB
Need more? Email Us
ECAD model for 51730-162LF
Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
TE Connectivity
CONN HDR HI SPEED 60POS EDGE MT
Lowest to $32.6219
ECAD model for 6469354-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.7472 $76.4832
13+ $10.4600 $135.9800
20+ $10.1328 $202.6560
27+ $9.8055 $264.7485
35+ $9.4795 $331.7825
46+ $8.4990 $390.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention