Products specifications Report Issue?

Type Power
Contact Type Female Socket
Contact Form Machined
Wire Gauge 20 AWG
Contact Termination Solder
Contact Finish Gold
Contact Finish Thickness 51.2µin (1.30µm)
Termination Finish Gold
Termination Finish Thickness 51.2µin (1.30µm)
Features Insulator, PTFE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622378-09691812550
Ultra Librarian 3D Model Ultra Librarian 09691812550 CAD Model

You May Also Be Interested in

Amphenol CONEC
COMBINATION D-SUB CONTACT COAXIA
Need more? Email Us
ECAD model for 131J21039X
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
ECAD model for 09670008166
Amphenol CONEC
CONN D-SUB SOCKET 20AWG SLDR CUP
Need more? Email Us
ECAD model for 132J14019X
HARTING
D SUB MIXED FE 20A_SHORT_S4 SOLD
Need more? Email Us
ECAD model for 09691815821
Amphenol
COMBO D-CONTACTS
Need more? Email Us
ECAD model for L17DM53745208
Amphenol CONEC
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
ECAD model for 131C11019X
HARTING
D SUB HD MA TURNED CRIMP CONTACT
Need more? Email Us
ECAD model for 09560008385
HARTING
D SUB MIXED FE SOLDER CRIMP COAX
Need more? Email Us
ECAD model for 09691817143
TE Connectivity
CONN D-SUB SOCKET PCB GOLD
Need more? Email Us
ECAD model for 207684-3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention