Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -10°C to 85°C (TA)
Dimension 32-SDIP (0.400", 10.16mm)
Win Source Part Number 066181-ST72F262G2B5
Family Name ST72F262G2
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 16
Ultra Librarian 3D Model Ultra Librarian ST72F262G2B5 CAD Model

Description

ST72F262G2B5 Microcontroller by STMicroelectronics

The ST72F262G2B5 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-known for its high-performance architecture, robust feature set, and ease of use. The ST72F262G2B5 is particularly suitable for automotive and industrial applications due to its reliability and operational efficiency.

Key Features

  • CPU: The core of the ST72F262G2B5 operates at up to 8 MHz, providing a good balance between power consumption and processing capability. It supports a wide operating voltage range, making it adaptable to various power supply conditions.
  • Memory: It comes equipped with 2 KB of Flash program memory, which is ideal for storing firmware that can be updated in the field. Additionally, it features 128 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: The microcontroller offers 28/32 programmable I/O lines, allowing for flexible interfacing with peripherals and external devices.
  • Timers: It includes a range of timers, including a main clock timer and a watchdog timer, to help with task scheduling and system reliability.
  • Communication Interfaces: For communication purposes, the ST72F262G2B5 supports a synchronous serial interface (SSI) that facilitates communication with other devices in a system.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with up to 11 channels enables the microcontroller to process analog signals, which is essential for sensor data acquisition and control applications.
  • Robustness: The device is designed to withstand harsh environments and is characterized by its extended temperature range and EMI (Electromagnetic Interference) immunity.

Applications

The ST72F262G2B5 is highly adaptable and can be used in various applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Home appliances
  • Personal electronics
  • Battery management systems

With its comprehensive set of peripherals and interfaces, the ST72F262G2B5 from STMicroelectronics is an excellent choice for designers looking for a microcontroller that delivers both performance and flexibility.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4922 $67.1490
110+ $1.2244 $134.6840
165+ $1.1862 $195.7230
230+ $1.1479 $264.0170
295+ $1.1097 $327.3615
395+ $0.9948 $392.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,960 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention