Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Header, Male Pins
Number of Positions 48 (Power)
Number of Positions Loaded All
Pitch 0.200" (5.08mm)
Number of Rows 3
Style F
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 904778-09061486901
Ultra Librarian 3D Model Ultra Librarian 09061486901 CAD Model

Description

The 904778-09061486901 is a DIN 41612 backplane connector from HARTING.

  • Positions: 48
  • Connector Type: Header
  • Gender: Male
  • Contact Type: Pin
  • Pitch: 0.200" (5.08mm)
  • Mounting Type: Through Hole, Right Angle
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Contact Finish: Not Specified
  • Termination: Solder
  • Positions Loaded: All
  • Rows: 3
  • Current Rating: Not Specified
  • Series: F
  • Level/Class: 2
  • Package Quantity: 20
  • Operating Temperature: Not Specified
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL: 1 (Unlimited Floor Life)

You May Also Be Interested in

TE Connectivity
2MM HM A 154POS M 3.7MM / 154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for 923190
TE Connectivity
Connector Coding Keys For Backplane Connectors Green
Lowest to $0.4581
ECAD model for 043346
HARTING
Lowest to $3.8351
ECAD model for 9031646921
HARTING
CONN DIN HDR 160POS PCB RA / 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle
Lowest to $37.6433
ECAD model for 02011602102
TE Connectivity
CONN HDR FUTUREBUS 120P EDGE MT / 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $54.0541
ECAD model for 5223513-6
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
ECAD model for 88945-202LF
TE Connectivity
Lowest to $11.4923
ECAD model for 1-1469492-1
TE Connectivity
VERTRECASSYLEFTEND HALF MGRT3
Need more? Email Us
ECAD model for 2302788-1
Amphenol
CONN RCPT BLADE PWR 4POS PCB / 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power
Lowest to $4.0041
ECAD model for 10028916-4444P00LF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8410 $53.7740
32+ $3.1516 $100.8512
50+ $3.0531 $152.6550
68+ $2.9546 $200.9128
88+ $2.8561 $251.3368
118+ $2.5607 $302.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 14 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention