EN
  • EN
  • DE

09032966825222

Part No 09032966825222
Manufacturer HARTING
Catalog DIN 41612 Connectors
Description CONN DIN RCPT 96POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Type Through Hole
Termination Solder
Contact Finish Gold-Palladium
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612101-09032966825222
Ultra Librarian 3D Model Ultra Librarian 09032966825222 CAD Model

Description

N

You May Also Be Interested in

Omron
CONN DIN RCPT 50POS
Need more? Email Us
Amphenol FCI
CONN DIN HDR 32POS PCB RA GOLD
Need more? Email Us
TE Connectivity
DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
Amphenol FCI
CONN DIN HDR 96POS PCB RA GOLD
Need more? Email Us
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 32POS PCB GOLD
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 48POS PCB GOLD
Lowest to $0.7870

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess