EN
  • EN
  • DE

02021602202

Part No 02021602202
Manufacturer HARTING
Catalog DIN 41612 Connectors
Description CONN DIN RCPT 160POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 160 (96 + 64 Ground)
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 5
Level, Class 2
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612579-02021602202
Ultra Librarian 3D Model Ultra Librarian 02021602202 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN DIN RCPT 96POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
HARTING
CONN DIN RCPT 31POS
Need more? Email Us
TE Connectivity
DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD
Need more? Email Us
Omron
CONN DIN RCPT 10POS
Need more? Email Us
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
HARTING
CONN DIN HDR 96POS
Need more? Email Us
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
TE Connectivity
CONN DIN RCPT 64POS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess