Products specifications

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Mfr HARTING
Series DIN 41612
Package Tube
Connector Type Header, Male Pins
Number of Positions 160 (96 + 64 Ground)
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 5
Style -
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Features -
Contact Finish -
Contact Finish Thickness -
Temperature Range - Operating -
Current Rating (Amps) -
Material Flammability Rating UL94 V-0
Material - Insulation -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 5 pcs
Win Source Part Number 1380359-02011602101
Ultra Librarian 3D Model Ultra Librarian 02011602101 CAD Model

Description

The HARTING 1197496 is a DIN 41612 connector header with male pins. It belongs to the DIN 41612 series and features 160 positions, including 96 signal pins and 64 ground pins.

  • Series: DIN 41612
  • Positions: 160 (96 Signal, 64 Ground)
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Through Hole, Right Angle
  • Applications: Various
  • Material: High-Quality
  • Flammability Rating: UL94 V-0
  • Packaging: Tube
  • Status: Active
  • Connector Type: Header, Male Pins

You May Also Be Interested in

Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 9032646823
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102
TE Connectivity
RECEPTACLE HM-EZD+, 2PAIRS 10COL
Need more? Email Us
ECAD model for 2329397-1
Conec
CONN 32POS M R/A DIN41612
Lowest to $10.9388
ECAD model for 121A20779X
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to $4.3892
ECAD model for 51742-10802400CCLF
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF
Amphenol
CONN HDR HIGH SPEED 150POS PCB
Need more? Email Us
ECAD model for 10122771-101LF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3054 $50.6108
5+ $20.7634 $103.8170
8+ $20.1146 $160.9168
11+ $19.4657 $214.1227
14+ $18.8168 $263.4352
18+ $16.8703 $303.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention