EN
  • EN
  • DE

SP720

Part No SP720
Manufacturer Harris Corporation
Catalog Electronic Wholesale
Description Electronic Protection Array for ESD and Over-Voltage Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Harris Corporation
Win Source Part Number 1257673-SP720
Manufacturer Homepage www.harris.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Safety
Ultra Librarian 3D Model Ultra Librarian SP720 CAD Model

Description

The SP720 is a transient voltage suppression (TVS) diode array designed for protecting sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge. It is manufactured by Harris Corporation (now part of Intersil/Renesas) and is typically used to protect data and signal lines in various applications.

Applications:

  • RS-232, RS-485, and CAN interfaces: Protecting communication ports from ESD and surge events.
  • Microcontroller input protection: Shielding sensitive microcontroller pins from voltage transients.
  • Portable devices: Protecting I/O ports in mobile phones, tablets, and other handheld devices.
  • Networking equipment: Protecting Ethernet ports and other network interfaces.
  • Medical equipment: Ensuring reliable operation of medical devices by protecting against electrical disturbances.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast response time: Quickly clamps transient voltages, minimizing the risk of damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • High surge capability: Withstands high surge currents without degradation.
  • Small package size: Allows for compact designs and easy integration.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced reliability: Protects sensitive electronic circuits from damage caused by ESD, EFT, and surge events, increasing the overall reliability of the equipment.
  • Reduced downtime: Minimizes equipment failures due to transient voltage events, reducing downtime and maintenance costs.
  • Improved performance: Prevents signal degradation and ensures optimal performance of protected circuits.
  • Cost savings: Reduces the need for expensive repairs and replacements of damaged components.
  • Regulatory compliance: Helps meet regulatory requirements for EMC and safety.

Additional Details:

The SP720 typically features a specified ESD protection level (e.g., ±15kV air discharge, ±8kV contact discharge). It has a certain number of I/O channels (e.g., 4 channels), and its package type is often a small outline package (SOP) or similar. Specific electrical characteristics such as clamping voltage, capacitance, and leakage current can be found in the device datasheet.

The device operates over a specified temperature range, commonly -40°C to +85°C, making it suitable for a wide range of operating environments. The SP720 is a robust solution for protecting sensitive electronics from transient voltage threats, ensuring reliable and continuous operation.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess