EN
  • EN
  • DE

HSP43220JC-25

Part No HSP43220JC-25
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DECIMATING DIGITAL FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Obsolete
Filter Type Digital
Number of Filters 1
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599308-HSP43220JC-25
Ultra Librarian 3D Model Ultra Librarian HSP43220JC-25 CAD Model

Description

The 599308-HSP43220JC-25 is an active digital filter integrated circuit designed for use in interface applications from Harris Corporation.

  • Digital Filter: single
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting: surface mount
  • Package Type: 84-LCC (J-Lead)
  • Package: bulk package containing 15 pieces
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.1036 $134.1036
2+ $129.7770 $259.5540
3+ $125.4515 $376.3545
4+ $112.4739 $449.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess