The DG202AAK-883 is a monolithic quad SPST (Single-Pole Single-Throw) analog switch designed for high-performance applications. Fabricated using Harris Corporation's Dielectric Isolation process, it offers exceptional speed, low on-resistance, and excellent isolation characteristics, making it suitable for military, aerospace, and instrumentation applications. The "-883" designation signifies compliance with MIL-STD-883 requirements for high-reliability components.
Applications:
- Military and aerospace systems
- High-reliability instrumentation
- Data acquisition systems
- Signal routing
- Analog signal multiplexing
Features:
- Quad SPST configuration
- Low on-resistance (typically 75 ohms)
- Fast switching speeds (tON = 150 ns, tOFF = 100 ns)
- High isolation (typically 70 dB at 10 MHz)
- Low charge injection
- TTL/CMOS compatible logic inputs
- MIL-STD-883 compliant
Benefits:
- Provides reliable switching in harsh environments.
- Minimizes signal distortion due to low on-resistance.
- Enables high-speed data acquisition and processing.
- Reduces crosstalk and interference in signal paths.
- Simplified interfacing with digital logic circuits.
- Guaranteed performance and reliability under demanding conditions.
Additional Details:
The DG202AAK-883 is packaged in a hermetically sealed ceramic package, suitable for extreme temperatures and environments. It requires dual power supplies (typically ±15V). The analog signal range extends to the power supply rails. The "-883" suffix indicates that the device has undergone rigorous testing and screening to meet the stringent requirements of MIL-STD-883, ensuring its suitability for critical applications.