EN
  • EN
  • DE

CDP1802E

Part No CDP1802E
Manufacturer Harris Corporation
Catalog Embedded - Microprocessors
Description CMOS 8-BIT MICROPROCESSOR / Microprocessor IC *
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Harris Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 915216-CDP1802E
Ultra Librarian 3D Model Ultra Librarian CDP1802E CAD Model

Description

The CDP1802E is an 8-bit CMOS microprocessor manufactured by Harris Corporation (later Intersil, now Renesas). It is notable for its use in early microcomputers and its radiation-hardened versions used in spacecraft. The CDP1802E's architecture features a set of sixteen 16-bit registers that can be used as program counters, data pointers, or scratchpad memory, offering flexibility in programming.

Applications:

  • Early Microcomputers: Used in some of the first personal computers, particularly those emphasizing low power consumption.
  • Industrial Control Systems: Employed in industrial automation and control equipment for its robustness and reliability.
  • Spacecraft Control Systems: Radiation-hardened versions of the CDP1802E are used in satellite and spacecraft systems due to their resistance to radiation effects.
  • Embedded Systems: Found in various embedded applications requiring low power and reliable performance.
  • Educational Platforms: Used in educational kits and projects for learning about microprocessor architecture and programming.

Features:

  • 8-Bit CMOS Microprocessor: Based on CMOS technology for low power consumption.
  • Sixteen 16-Bit Registers: Flexible register set that can be used as program counters, data pointers, or scratchpad memory.
  • Simple Instruction Set: Relatively simple instruction set architecture (ISA) for ease of programming.
  • Static Design: Operates at very low clock speeds, down to DC, for minimal power consumption.
  • Single Power Supply: Operates from a single power supply voltage.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications and systems requiring minimal energy use.
  • Flexible Architecture: The versatile register set allows for efficient programming and memory management.
  • Radiation Hardness: Radiation-hardened versions are suitable for use in harsh environments such as space.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.
  • Ease of Use: Simple instruction set makes it relatively easy to learn and program.

Additional Details:

The CDP1802E operates with a clock frequency typically in the range of a few MHz. It has a 64KB addressable memory space. The architecture includes features for direct memory access (DMA) and interrupt handling. The radiation-hardened versions are specifically designed to withstand high levels of radiation, making them suitable for space-based applications where radiation can cause malfunctions in standard microprocessors. The processor is programmed using assembly language, and development tools are available to support software development and debugging.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess