EN
  • EN
  • DE

ES3G V6G

Part No ES3G V6G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description Diode Super Fast Recovery Rectifier 400V 3A 2-Pin DO-214AB Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969867-ES3G V6G
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES3G V6G CAD Model

Description

The ES3G V6G is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in a variety of applications. This diode features a low forward voltage drop and high surge current capability, making it suitable for demanding power supply and adapter designs.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Adapters
  • DC-DC Converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection

Features

  • High Efficiency
  • Low Forward Voltage Drop (Vf)
  • High Surge Current Capability
  • Surface Mount Package
  • Glass Passivated Chip Junction
  • RoHS Compliant

Benefits

  • Improved power efficiency, reducing heat generation and energy consumption.
  • Compact design due to the surface-mount package.
  • Increased reliability due to the robust glass-passivated junction.
  • Protection against voltage spikes and surges.
  • Compliant with environmental regulations.

Additional Details

The ES3G V6G has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 3A. The forward voltage drop is typically around 0.95V at 3A. It operates over a temperature range of -55°C to +150°C. The device is available in a standard DO-214AC (SMA) package. The ES3G V6G rectifier diode is suitable for use in various power electronic applications which require efficient power rectification and surge protection, with a compact size. The SMA package allows for easy mounting and soldering.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2420
Yageo
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess