EN
  • EN
  • DE

CA3054E

Part No CA3054E
Manufacturer Harris Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976402-CA3054E
Categories OEM Parts(C-E)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3054E CAD Model

Description

The CA3054E is a high-performance, dual independent differential amplifier array designed by Harris Corporation (now part of Renesas). This monolithic silicon integrated circuit is specifically designed for applications requiring stable gain, low noise, and wide bandwidth. It is particularly well-suited for use in instrumentation, communications, and control systems.

Applications

  • Instrumentation Amplifiers: Used as a front-end amplifier in instrumentation circuits to amplify low-level signals with high accuracy.
  • Differential Amplifiers: Employed in differential amplifier configurations for signal processing and conditioning.
  • Voltage Comparators: Functions as a voltage comparator for threshold detection and control applications.
  • Mixers: Utilized in mixer circuits for frequency conversion in communication systems.
  • Oscillators: Integrated into oscillator designs to provide stable and reliable oscillation.

Features

  • Dual Independent Amplifiers: Contains two independent differential amplifiers in a single package, allowing for flexible circuit designs.
  • High Voltage Gain: Provides high voltage gain, enabling the amplification of weak signals.
  • Low Input Offset Voltage: Features low input offset voltage, ensuring accurate signal amplification.
  • Wide Bandwidth: Offers wide bandwidth, making it suitable for high-frequency applications.
  • Low Noise: Designed for low-noise operation, preserving signal integrity in sensitive applications.
  • Monolithic Construction: Manufactured using monolithic silicon technology for reliability and stability.

Benefits

  • Improved Signal Accuracy: Low input offset voltage and high gain contribute to accurate signal amplification.
  • Enhanced Performance: Wide bandwidth and low noise enable high-performance operation in various applications.
  • Simplified Design: Dual independent amplifiers simplify circuit design and reduce component count.
  • Increased Reliability: Monolithic construction ensures long-term reliability and stability.
  • Versatile Applications: Suitable for a wide range of applications, including instrumentation, communications, and control systems.

Additional Details

The CA3054E operates over a wide supply voltage range, typically from ±3 V to ±15 V. It is available in a 14-lead dual-in-line package (DIP). The operating temperature range is typically from -55°C to +125°C. This amplifier array is designed to provide stable performance over a wide range of operating conditions, making it a reliable choice for demanding applications. Its high gain and low noise characteristics make it particularly useful in applications where signal integrity is critical.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess