EN
  • EN
  • DE

HR618803E

Part No HR618803E
Manufacturer Hanrun
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193341-HR618803E
Categories Custom Parts
Manufacturer Hanrun
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HR618803E CAD Model

Description

The HR618803E is a specialized connector manufactured by Hanrun. While detailed specifications are scarce without access to proprietary datasheets or direct communication with Hanrun, these connectors are typically used in network and telecommunications equipment for signal transmission. They are designed to provide reliable connections in various electronic applications, often involving high-speed data transfer.

Applications

  • Network Interface Cards (NICs)
  • Routers and Switches
  • Telecommunications Equipment
  • Industrial Ethernet Devices

Features

  • High-Speed Data Transmission Support: Designed for applications requiring reliable high-speed data transfer.
  • Shielded Construction: Offers protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.
  • Durable Design: Constructed with robust materials to withstand the rigors of industrial and commercial environments.
  • Compact Form Factor: Allows for efficient use of board space in densely populated electronic assemblies.
  • Standard Interface Compatibility: Designed to be compatible with standard networking protocols and interfaces.

Benefits

  • Improved Signal Integrity: Shielded design minimizes interference, resulting in cleaner and more reliable signal transmission.
  • Enhanced System Performance: High-speed data transfer capabilities contribute to overall system performance and efficiency.
  • Increased Reliability: Durable construction ensures a long lifespan and reliable operation in demanding environments.
  • Simplified Integration: Compact form factor and standard interface compatibility simplify integration into existing systems.
  • Reduced Downtime: Robust design minimizes the risk of connection failures, reducing downtime and maintenance costs.

The HR618803E connector is likely manufactured with specific impedance matching characteristics to optimize signal transfer for Ethernet applications. The materials used probably include high-grade plastics for insulation and metal alloys for conductivity and shielding. Due to the limited publicly available information, designers should consult with Hanrun directly for precise specifications and application guidelines. Proper handling and installation procedures should be followed to ensure optimal performance and longevity of the connector.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Phoenix Contact
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hanrun
Lowest to $0.9938
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2728 $52.3648
38+ $2.6854 $102.0452
58+ $2.6015 $150.8870
80+ $2.5176 $201.4080
103+ $2.4337 $250.6711
138+ $2.1819 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess