EN
  • EN
  • DE

PJ14126P25

Part No PJ14126P25
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX FIBERGLASS GRY 15.73"X13.85" / Type 4, 4X Polyester Pushbutton Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PJ
Container Type Box with Mounting Flange
Dimension 15.730" L x 13.850" W (399.54mm x 351.79mm)
Height 6.470" (164.34mm)
Area (L x W) 218" (1406cm)
Design Cover Included
Material Fiberglass/Polyester
Color Gray
Features Pushbutton Holes - 25
Ratings IP66, NEMA 1,2,3,4,4X,12,13, UL-508
Weight 11 lbs (5kg)
Win Source Part Number 775564-PJ14126P25
Popularity Medium
Supply and Demand Status Limited
Family Name PJ14126P25
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PJ14126P25 CAD Model

Description

The Hammond Manufacturing PJ14126P25 series enclosure.

  • Material: Fiberglass/polyester
  • Features: Pushbutton holes
  • Ratings: IP66, NEMA 1,2,3,4,4X,12,13, UL-508
  • Color: Gray
  • Cover: Included
  • Weight: 11 lbs (5kg)
  • Area: 218in² (1406cm²)
  • Family: PJ14126P25
  • Estimated EOL: 2029
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Weidmuller
X
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Panduit Corp
X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess