EN
  • EN
  • DE

PBPA19001BK2

Part No PBPA19001BK2
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL FRONT 19X1.72X0.13" BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Front
Color Black
Material Metal, Aluminum
For Use With/Related Products 19" Panel Width Racks
Ventilation Non-Vented
Win Source Part Number 1043603-PBPA19001BK2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBPA19001BK2 CAD Model

Description

The PBPA19001BK2 is a 1U vented panel manufactured by Hammond Manufacturing. These panels are designed for use in standard 19-inch rack-mounted equipment enclosures. They provide a professional appearance while offering ventilation to help maintain optimal operating temperatures for rack-mounted equipment.

Applications:

  • Rack-Mounted Equipment Enclosures: Used to fill unused space in 19-inch racks, improving aesthetics and airflow.
  • Data Centers: Employed in data centers to manage airflow and prevent hot spots.
  • Server Rooms: Utilized in server rooms to improve ventilation and maintain equipment temperatures.
  • Telecommunications Equipment Racks: Used in telecommunications facilities to organize and ventilate equipment.
  • Audio/Video Equipment Racks: Applied in audio and video production studios to provide ventilation for amplifiers, processors, and other equipment.

Features:

  • 1U Height: Standard 1U (1.75 inches) height for compatibility with 19-inch racks.
  • Vented Design: Perforated surface allows for airflow to dissipate heat.
  • Steel Construction: Provides durability and strength.
  • Black Powder Coat Finish: Offers a professional appearance and corrosion resistance.
  • Easy Installation: Mounts easily into standard rack rails with screws.

Benefits:

  • Improved Airflow: Helps maintain optimal operating temperatures for rack-mounted equipment.
  • Enhanced Equipment Reliability: Prevents overheating and extends the lifespan of equipment.
  • Professional Appearance: Provides a clean and organized look for rack enclosures.
  • Easy Installation: Simple mounting process saves time and effort.
  • Durable Construction: Ensures long-lasting performance and reliability.

Additional Details:

The PBPA19001BK2 is constructed from steel with a black powder coat finish for durability and corrosion resistance. It is designed to fit standard 19-inch equipment racks. The vented design allows for airflow, helping to dissipate heat generated by rack-mounted equipment. The 1U height ensures compatibility with a wide range of rack configurations. The panel is typically mounted using standard rack mounting screws. The specific perforation pattern contributes to airflow. It is commonly used in data centers, server rooms, and other environments where temperature management is critical for electronic equipment.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 31.5X19X0.5" BE/GY
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 22X22.9X1.32" WHITE
Need more? Email Us
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us
Bud Industries
SHELF MONITOR W/FOLD UP KEYBOARD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2027 $76.8108
8+ $15.7560 $126.0480
12+ $15.2637 $183.1644
16+ $14.7713 $236.3408
21+ $14.2790 $299.8590
28+ $12.8018 $358.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess