EN
  • EN
  • DE

ADSV2536BK

Part No ADSV2536BK
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SHELF ADJ VENTED 25X36X1.72 BLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Components
Mfr Hammond Manufacturing
Series ADS
Package Bulk
Product Status Active
Type Shelf, Adjustable
Size / Dimension 19.000" L x 36.000" W x 1.720" H (482.60mm x 914.40mm x 43.69mm)
Color Black
Material Metal, Steel
For Use With/Related Products 19" Panel Width Racks
Ventilation Vented
Weight 22 lbs (10 kg)
Base Product Number ADSV2536
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 873654-ADSV2536BK
Ultra Librarian 3D Model Ultra Librarian ADSV2536BK CAD Model

Description

Upgrade your rack system with the ADSV2536BK adjustable shelf designed by Hammond Manufacturing.

  • Series: ADS
  • Color: Black
  • Material: Metal and Steel
  • Panel Width: 19-inch
  • Features: Vented design
  • Package: Bulk
  • Design: Adjustable
  • Size: 19.000 inches in length, 36.000 inches in width, and 1.720 inches in height

You May Also Be Interested in

Panduit Corp
PARTIAL DEPTH SIDE PANEL - BLACK / Metal, Steel Panel, Side Black
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 63X27X0.8" BE/GY 1/PR
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X27" WHITE
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess