EN
  • EN
  • DE

HFMD14105

Part No HFMD14105
Manufacturer Hammond Manufacturing
Catalog Racks
Description MODULAR FLANGE DISC ENCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 12.795" L x 36.063" W x 51.417" H (325.00mm x 916.00mm x 1306.00mm)
Dimensions - Overall 19.685" L x 39.370" W x 55.118" H (500.00mm x 1000.00mm x 1400.00mm)
Material Metal, Steel
Features Front and Rear Access, Removable Door
Style Enclosed, Bottom, Top
Type Equipment Cabinet
Door Steel
Color Gray
Mounting Rails Two Pair
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 1075706-HFMD14105
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFMD14105 CAD Model

Description

The Hammond Manufacturing HFMD14105 is an equipment cabinet designed for use in a variety of applications.

  • Access: Front and rear
  • Door: Removable
  • Mounting Rails: Two pair
  • Material: Metal and steel
  • Finish: Gray
  • Panel Size: 12.795" L x 36.063" W x 51.417" H (325.00mm x 916.00mm x 1306.00mm)
  • Overall Size: 19.685" L x 39.370" W x 55.118" H (500.00mm x 1000.00mm x 1400.00mm)

You May Also Be Interested in

Panduit Corp
800MMW X 45 RU X 1070MMD N TYPE,
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
DOUBLE DOOR CONSOLET 38X60X21
Need more? Email Us
Bud Industries
CABINET TURNKEY 75.31"X22"X25.5"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess