EN
  • EN
  • DE
  • IT

ILSB1206ER100K

Part No ILSB1206ER100K
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 10UH 25MA 1 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Packaging Reel
Type Multilayer
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating (Amps) 25mA
Shielding Shielded
DC Resistance (DCR) 1Ohm Max
Q at Freq 45 at 2MHz
Frequency - Self Resonant 28MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 2MHz
Mounting Style SMD
Manufacturer Package 1206
Supplier Device Package 1206
Parts Dimension 3.20mm x 1.60mm
Height - Seated (Maximum) 0.055" (1.40mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759200-ILSB1206ER100K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILSB1206ER100K CAD Model

Description

The Vishay Dale 759200-ILSB1206ER100K is a shielded, surface mountable inductor that has a multilayer type and a 10μH inductance.

  • Tolerance: ±10%
  • DC Resistance (DCR): 1Ohm Max
  • Frequency Self-Resonant: 28MHz
  • Q @ Freq: 45 @ 2MHz
  • Current Rating (Amps): 25mA
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: yes
  • Supply and Demand Status: balance
  • Manufacturer Pack Quantity: 1
  • Parts Dimension: 3.20mm x 1.60mm

You May Also Be Interested in

Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1818 $56.3580
755+ $0.1492 $112.6460
1,165+ $0.1445 $168.3425
1,605+ $0.1399 $224.5395
2,075+ $0.1352 $280.5400
2,775+ $0.1212 $336.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess