EN
  • EN
  • DE

18P2713

Part No 18P2713
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 27X13" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 13 lbs (5.9kg)
Win Source Part Number 1021814-18P2713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P2713 CAD Model

Description

The 1021814-18P2713 is a panel inner manufactured by Hammond Manufacturing.

  • Color: White
  • Suitable for Series: 1418, 1422, and 1447
  • Material: Metal and Steel
  • Vented: Non-Vented
  • Weight: 13 lbs (5.9kg)

You May Also Be Interested in

Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 21.000" L x 18.500" W (533.40mm x 469.90mm) White
Lowest to $0.1247
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL INNER 17X9" WHITE
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X21" WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess