EN
  • EN
  • DE

BPE2F

Part No BPE2F
Manufacturer Hammond Manufacturing
Catalog AC AC Wall Adapters
Description AC/AC WALL MNT ADPT 16VAC 2.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 16VAC
Current - Output (Max) 2.5A
Power (Watts) 40 W
Applications ITE (Commercial)
Output Connector Screw Terminal
Size / Dimension 2.13" L x 2.80" W x 3.58" H (54.1mm x 71.1mm x 91.0mm)
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546150-BPE2F
Ultra Librarian 3D Model Ultra Librarian BPE2F CAD Model

Description

N

You May Also Be Interested in

Tamura
AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 2.22A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 400MA
Need more? Email Us
MediaTek Inc
Lowest to €1.7899
Triad Magnetics
AC/AC WALL MNT ADAPTER 12VAC 1A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 3.33A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 2.5A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess