EN
  • EN
  • DE

IXFN110N60P3

Part No IXFN110N60P3
Manufacturer IXYS
Catalog FETs - Single
Description Polar3 HiPerFET Power MOSFET | MOSFET N-CH 600V 90A SOT227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 90A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 56mOhm at 55A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 245nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 18000pF at 25V
Power Dissipation (Maximum) 1500W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Supplier Device Package SOT-227B
Manufacturer Package SOT-227-4, miniBLOC
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1191109-IXFN110N60P3
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFN110N60P3 CAD Model

Description

The IXYS IXFN110N60P3 MOSFET is a N-Channel transistor with a maximum drain-source breakdown voltage of 600V and continuous drain current of 90A.

  • Manufacturer: IXYS
  • Part Number: IXFN110N60P3
  • Type: MOSFET, N-Channel Transistor
  • Maximum Drain-Source Breakdown Voltage: 600V
  • Continuous Drain Current: 90A
  • Maximum Gate-Source Voltage: ±30V
  • Input Capacitance: 18000pF @ 25V
  • Gate Charge: 245nC @ 10V
  • Maximum Power Dissipation: 1500W
  • Package: SOT-227-4, miniBLOC
  • Mounting: Chassis

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1263 $50.1263
3+ $41.1293 $123.3879
4+ $39.8440 $159.3760
6+ $38.5587 $231.3522
7+ $37.2734 $260.9138
9+ $33.4176 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess