EN
  • EN
  • DE

18P2709

Part No 18P2709
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 27X9" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 8 lbs (3.6kg)
Win Source Part Number 1021813-18P2709
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P2709 CAD Model

Description

It is made of metal and steel and is non-vented.

  • Color: White
  • Series: 1418, 1422, 1447
  • Weight: 8lbs
  • Category: Boxes, Enclosures, Racks
  • Supply and Demand Status: Balance
  • Market Status: Active

You May Also Be Interested in

Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Panduit Corp
PARTIAL DEPTH SIDE PANEL - BLACK / Metal, Steel Panel, Side Black
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X21" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 17X9" WHITE
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
PANEL INNER 27X27" WHITE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess