EN
  • EN
  • DE

18P2727

Part No 18P2727
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 27X27" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 25 lbs (11.3kg)
Win Source Part Number 1021816-18P2727
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P2727 CAD Model

Description

The Hammond Manufacturing 1021816-18P2727 is a white inner panel type enclosure designed for use with the 1418, 1422, and 1447 series.

  • Material: Metal Steel
  • Ventilation: Non-Vented
  • Shipping Weight: 25 lbs (11.3kg)
  • Category: Boxes, Enclosures, Racks
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X27" WHITE
Need more? Email Us
Hammond Manufacturing
SUPPORT BAR FOR ADSV SERIES
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Panduit Corp
PARTIAL DEPTH SIDE PANEL - BLACK / Metal, Steel Panel, Side Black
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
PANEL INNER 27X21" WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess