EN
  • EN
  • DE

1584C6S20

Part No 1584C6S20
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CORD 12AWG NEMA5-20P - CBL 6.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-20P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 12 AWG
Length 6.50' (1.98m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 20A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606812-1584C6S20
Ultra Librarian 3D Model Ultra Librarian 1584C6S20 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
26W76 W25FT 12-4SO 27W76
Need more? Email Us
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us
Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us
Schurter Inc.
CORD 14AWG 5-15P TO C19 9.84'
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us
Molex, LLC
24W47 W50FT 16-3-SO 25W47
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess