EN
  • EN
  • DE

1555H2GY

Part No 1555H2GY
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX PLASTIC GRAY 7.09"L X 4.72"W / Light Gray Polycarbonate Wall Mount Watertight Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1555
Container Type Box
Dimension 7.087" L x 4.724" W (180.01mm x 119.99mm)
Height 2.362" (60.00mm)
Area (L x W) 33.5" (216cm)
Design Cover Included
Material Plastic, Polycarbonate
Color Gray
Thickness 0.118" (3.00mm)
Features Card Guides, PCB Supports, Watertight
Ratings IP66, NEMA 4,4X,12,13, UL-508
Material Flammability Rating UL94 5VA, UL94 V-0
Weight 0.74 lb (335.66g)
Win Source Part Number 775495-1555H2GY
Popularity Medium
Supply and Demand Status Limited
Family Name 1555H2GY
Introduction Date February 09, 2004
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1555H2GY CAD Model

Description

This electronic component is a gray colored enclosure manufactured by Hammond Manufacturing.

  • Win Source Part Number: 775495-1555H2GY
  • Series: 1555
  • Card Guides: Yes
  • PCB Supports: Yes
  • Watertight: Yes
  • Material Flammability Rating: UL94 5VA, UL94 V-0
  • Ratings: IP66, NEMA 4,4X,12,13, UL-508
  • Thickness: 0.118 inches (3.00mm)
  • Height: 2.362 inches (60.00mm)
  • Material: Plastic, Polycarbonate
  • Cover: Included
  • Shipping From: Digi-Key
  • Weight: 0.74 lb (335.66g)
  • Container Type: Box
  • Area (L x W): 33.5 inches (216cm)
  • Family Name: 1555H2GY
  • Categories: Boxes, Enclosures, and Racks
  • Supply and Demand Status: Limited
  • Introduction Date: February 09, 2004
  • Made In: Canada
  • Estimated EOL Date: 2027

You May Also Be Interested in

Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.5"L X 1.63"W / Access Grabber Black Style D Flush
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess