EN
  • EN
  • DE

LTC2935ITS8-2#TRMPBF

Part No LTC2935ITS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372308-LTC2935ITS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935ITS8-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935ITS8-2#TRMPBF Voltage Monitor

The LTC2935ITS8-2#TRMPBF is a compact, highly precise voltage monitor designed by Analog Devices Inc. to ensure the reliable operation of electronic systems by monitoring the supply voltage. This voltage monitor is a crucial component for applications that require strict voltage supervision to prevent data corruption, system resets, or even hardware damage due to voltage fluctuations.

Key Features

  • Wide Operating Voltage Range: The device is capable of monitoring voltage levels from 0.5V to 5.5V, making it suitable for a broad range of applications, from low-voltage digital systems to higher voltage analog circuits.
  • Adjustable Thresholds: Users can set precise voltage threshold levels, providing flexibility and the ability to tailor the monitor to specific system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC2935ITS8-2#TRMPBF is an energy-efficient solution that minimizes the impact on the overall power budget of a system.
  • Multiple Reset Timeout Periods: The device offers selectable timeout periods, allowing designers to specify the duration of the reset signal once a fault condition has been detected.
  • High Accuracy: The voltage monitor boasts a high accuracy level, ensuring reliable monitoring and protection for sensitive electronic components.

Applications

The LTC2935ITS8-2#TRMPBF is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA-based systems
  • Automotive electronics
  • Industrial and medical equipment
  • Communication and networking infrastructure

Package and Availability

The device is available in a compact TSOT-23 package, which is ideal for space-constrained applications. The LTC2935ITS8-2#TRMPBF comes in tape and reel packaging, denoted by the 'TR' at the end of the part number, facilitating efficient assembly for mass production. The 'MPBF' suffix indicates the product's compliance with lead-free manufacturing standards, making it suitable for environmentally conscious applications and regulations.

Conclusion

Analog Devices Inc.'s LTC2935ITS8-2#TRMPBF is a versatile and precise voltage monitor that provides designers with a reliable solution for protecting sensitive electronics from improper voltage levels. Its wide voltage range, adjustable thresholds, and low power consumption make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3740 $50.9920
20+ $5.2299 $104.5980
30+ $5.0665 $151.9950
41+ $4.9031 $201.0271
53+ $4.7396 $251.1988
71+ $4.2493 $301.7003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess