EN
  • EN
  • DE

1418N4SSJ8

Part No 1418N4SSJ8
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX S STEEL NATURAL 24"L X 24"W / Natural Stainless Steel 304 Wall Mount Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1418
Container Type Box with Mounting Flange
Dimension 24.000" L x 24.000" W (609.60mm x 609.60mm)
Height 8.000" (203.20mm)
Area (L x W) 576" (3716cm)
Design Hinged Door, Lid
Material Metal, Stainless Steel
Color Natural
Thickness 14 Gauge
Features Interior Panels
Ratings IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
Weight 75 lbs (34kg)
Win Source Part Number 771045-1418N4SSJ8
Popularity Medium
Supply and Demand Status Limited
Family Name 1418N4SSJ8
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1418N4SSJ8 CAD Model

Description

The Hammond Manufacturing 771045-1418N4SSJ8 is a natural-colored product from the 1418 series.

  • Series: 1418
  • Interior Panels: Yes
  • Ratings: IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
  • Material: Metal, Stainless Steel
  • Thickness: 14 gauge
  • Door: Hinged
  • Lid: Yes
  • Shipped From: Digi-Key
  • Weight: 75 lbs (34kg)
  • Container Type: Box
  • Mounting Flange: Yes
  • Area: 576 inches (3716cm)
  • Dimension: 24.000 inches L x 24.000 inches W (609.60mm x 609.60mm)
  • Family Name: 1418N4SSJ8
  • Category: Boxes, Enclosures, and Racks
  • Introduction Date: May 31, 2005
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Weidmuller
X
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess