EN
  • EN
  • DE
Part No 108F
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 150CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 2:1
Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 150CT
DC Resistance (DCR) - Primary 54Ohm
DC Resistance (DCR) - Secondary 17Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±2.5dB
Voltage - Isolation 100VRMS
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 1.030" L x 0.770" W (26.16mm x 19.56mm)
Height - Seated (Max) 0.770" (19.56mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511012-108F
Ultra Librarian 3D Model Ultra Librarian 108F CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AUDIO XFMR 500 / 50 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 7.371KCT / 4, 8, 16 CHAS MT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 8 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 3.2 / 70V CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 20K / 1KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 2.5K-10K / 4-32 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 200 50/50 / 600 150/150
Need more? Email Us
Hammond Manufacturing
XFMR 8KCT / 4, 8, 16 CHAS MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess