The Hamamatsu S2387-33R is a silicon photodiode designed for a wide range of light detection applications. This photodiode is known for its high sensitivity, low noise, and excellent linearity, making it suitable for precision measurements and demanding environments.
Applications
- Analytical instruments (spectrophotometers, colorimeters)
- Medical devices (pulse oximeters, blood analyzers)
- Environmental monitoring equipment (light meters, pollution detectors)
- Optical encoders
- Bar code readers
- Light detection and measurement in scientific research
Features
- High sensitivity in the visible and near-infrared regions
- Low dark current
- Excellent linearity
- Fast response time
- Compact size
- Surface mount package
Benefits
- Precise light detection: Enables accurate and reliable measurements.
- Low noise performance: Minimizes signal interference for improved data quality.
- Wide spectral range: Suitable for various light sources and applications.
- Easy integration: Facilitates simple installation in existing systems.
- Long-term stability: Ensures consistent performance over time.
Additional Details
The S2387-33R has a photosensitive area of 3.6 x 3.6 mm. Its spectral response ranges from 320 nm to 1100 nm, with peak sensitivity around 800 nm. It is typically operated in photovoltaic mode. The photodiode exhibits low dark current, typically a few nanoamperes, which contributes to its high signal-to-noise ratio. This photodiode is often used with transimpedance amplifiers to convert the current signal into a voltage signal for further processing. It is also RoHS compliant.