EN
  • EN
  • DE

PRN10220W221/331G

Part No PRN10220W221/331G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280517-PRN10220W221/331G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRN10220W221/331G CAD Model

Description

The PRN10220W221/331G from ON Semiconductor is a high-quality precision resistor network designed to offer excellent stability and accuracy for various applications. This resistor network is a part of ON Semiconductor's extensive range of resistive products, known for their reliability and performance.

Key Features

  • Resistance Values: The network includes precision resistors with values of 220 ohms and 330 ohms, providing flexibility in circuit design.
  • Tolerance: The resistors in the PRN10220W221/331G network feature tight tolerance levels, ensuring precise current or voltage division.
  • Temperature Coefficient: With a low temperature coefficient, these resistors offer stable performance over a wide range of temperatures, making them suitable for temperature-critical applications.
  • Dual-In-Line Package: The network is housed in a standard DIP (Dual-In-Line Package), which is easy to handle and compatible with breadboards or through-hole PCB designs.
  • Robust Construction: Built using high-quality materials, these resistor networks are durable and capable of withstanding harsh environmental conditions.

Applications

The PRN10220W221/331G precision resistor network is ideal for a variety of applications, including but not limited to:

  • Analog-to-Digital and Digital-to-Analog conversion circuits
  • Voltage dividers and reference voltage circuits
  • Signal conditioning applications
  • Feedback circuitry in operational amplifiers
  • Network and communication systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality components. The PRN10220W221/331G resistor network is manufactured to stringent quality standards, ensuring reliable performance for critical electronic systems. With ON Semiconductor's reputation for quality, you can trust this resistor network to perform consistently, even in the most demanding of applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess