EN
  • EN
  • DE

TG75-1406NRLTR

Part No TG75-1406NRLTR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365175-TG75-1406NRLTR
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Not For New Designs
Transformer Type LAN 10 Base-T
Inductance 140 µH
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:2CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Operating Temperature -40°C ~ 85°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG75-1406NRLTR CAD Model

Description

The Halo Electronics Inc TG75-1406NRLTR is a high-performance common mode choke designed to effectively suppress unwanted noise in various electronic circuits. This component is crucial for maintaining signal integrity and minimizing electromagnetic interference (EMI) in sensitive applications. Engineered for robust performance and reliability, even under demanding conditions.

Applications:

  • Ethernet networks: Used to reduce common mode noise on data transmission lines, ensuring reliable network performance.
  • Power supplies: Filters noise from AC or DC inputs, providing cleaner and more stable power.
  • USB interfaces: Prevents noise from disrupting data transmission, maintaining data accuracy.
  • CAN bus systems (automotive): Provides noise suppression essential for reliable automotive control network operation.
  • Industrial automation equipment: Maintains signal quality in electrically noisy environments, ensuring accurate and dependable automation processes.

Features:

  • High common mode impedance: Offers excellent noise suppression across a broad frequency range.
  • Low differential mode impedance: Minimizes signal distortion, preserving the integrity of transmitted signals.
  • Compact size: Facilitates integration into space-constrained designs without compromising performance.
  • High current handling: Ensures stable and reliable operation even under high current load conditions.
  • Surface mount technology (SMT): Simplifies automated assembly processes and enhances manufacturing efficiency.

Benefits:

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Enhanced system reliability: Lowers the risk of noise-induced failures, extending the operational lifespan of electronic systems.
  • Reduced EMI emissions: Helps meet regulatory compliance standards by minimizing electromagnetic interference.
  • Increased data transmission speeds: Particularly beneficial in network applications where noise can impede data transfer rates.
  • Simplified circuit design: Its effective noise suppression simplifies circuit design and reduces complexity.

Additional Details:

The TG75-1406NRLTR common mode choke utilizes premium ferrite core materials and precision winding techniques, guaranteeing optimal performance and long-term durability. It is engineered for efficient operation across a wide frequency range, making it suitable for diverse applications. Its surface mount package simplifies assembly and allows for compact circuit layouts. Compliance with RoHS standards underscores its commitment to environmental sustainability.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9277 $57.8310
75+ $1.5824 $118.6800
115+ $1.5327 $176.2605
160+ $1.4830 $237.2800
205+ $1.4334 $293.8470
270+ $1.2855 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess