EN
  • EN
  • DE

TG74-4505NCTR

Part No TG74-4505NCTR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365173-TG74-4505NCTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG74-4505NCTR CAD Model

Description

The Halo Electronics Inc TG74-4505NCTR is a high-performance common mode choke meticulously designed to attenuate unwanted noise in a wide array of electronic circuits. Its primary function is to ensure the integrity of signals and minimize electromagnetic interference (EMI) in sensitive applications. This component is built for unwavering performance and unparalleled reliability even in the most demanding operational environments.

Applications:

  • Ethernet networks: Essential for mitigating common mode noise on data lines, thereby ensuring stable and dependable network communications.
  • Power supplies: Acts as a critical filter, removing noise from both AC and DC power inputs, resulting in cleaner and more stable power delivery.
  • USB interfaces: Prevents the intrusion of noise, which can disrupt data transmission, guaranteeing the accuracy and reliability of data transfers.
  • CAN bus systems (automotive): Plays a pivotal role in suppressing noise, which is vital for the robust operation of control networks in automotive applications.
  • Industrial automation equipment: Maintains consistent signal quality within electrically noisy environments, thereby safeguarding the precision and dependability of automated processes.

Features:

  • High common mode impedance: Provides exceptional noise suppression capabilities over a broad spectrum of frequencies.
  • Low differential mode impedance: Keeps signal distortion to a minimum, ensuring the fidelity of transmitted signals.
  • Compact size: Enables seamless integration into designs where space is at a premium, without sacrificing performance.
  • High current handling capacity: Designed to withstand high current loads, ensuring consistent and reliable performance under various operational conditions.
  • Surface mount technology (SMT): Streamlines the assembly process, making it ideal for automated manufacturing environments.

Benefits:

  • Enhanced signal integrity: Effectively reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Improved system reliability: Lowers the probability of failures caused by noise, thereby extending the operational life of electronic systems.
  • Reduced EMI emissions: Aids in meeting stringent regulatory compliance standards by minimizing electromagnetic interference.
  • Increased data transmission speeds: Especially crucial in network applications, where noise can significantly impact data transfer rates.
  • Simplified circuit design: Its superior noise suppression properties simplify circuit design and reduce overall complexity.

Additional Details:

The TG74-4505NCTR common mode choke features premium-grade ferrite core materials combined with precision winding techniques to ensure optimal performance and long-term durability. It is specifically engineered to operate efficiently across a wide range of frequencies, making it highly adaptable to diverse applications. The surface mount package facilitates simplified assembly and enables the creation of compact circuit layouts. Furthermore, its compliance with RoHS standards underscores its commitment to environmental responsibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess