EN
  • EN
  • DE

21142173

Part No 21142173
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORBING SHEET 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Absorbing Sheet
Shape Square
Length 12.000" (305.00mm)
Width 12.000" (305.00mm)
Thickness - Overall 0.250" (6.35mm)
Operating Temperature 260°C
Adhesive Pressure Sensitive Adhesive (PSA)
Material Epoxy
Qualification -;5;9;7;10;8;3;4;2;1;2276;19;1067;1528;216;4889;197;16;4307;495;776;1934;3753;399;5073;926;903;240;1798;3856;2875;473;23;600282;5391;4168;1944;2293;3153;1168;587;445;844;4535;3546;732;818;0;114893;118155;6347;442;6348;6351;6349;6350;6840;6352;6353;6357;6358;6359;91061;87669;117625;118147;66393;72892;114377;75548;75550;75544;75549;114379;75545;75543;114378;75546;45344;7018;45348;45347;45349;72895;45346;9831;55999;57852;52376;118148;20153;65464;56328;56329;42593;56327;60322;55434;55435;44693;44692;44694;63727;44695;130480;44696;63726;55598;50448;130481;40;63731;1304;111721;56324;54998;65676;65677;65678;65686;65679;65680;65681;75459;65682;65683;75460;75461;65684;65685;65671;65687;65688;65675;65673;65672;75417;65661;75416;65658;102475;102266;130650;102265;75409;75410;75411;75412;118645;65659;65657;75413;75414;75415;65693;65690;65691;65689;65660;65692;75403;75404;75405;75406;75407;42590;36473;42591;42592;114523;72909;56330;117871;55279;55280;55281;68348;89974;114874;114873;72893;72891;4635;6844;68342;104306;100972;100973;100974;100975;100976;100977;98322;68332;69775;68334;68335;90810;68346;68347;68343;109680;109681;99782;68329;99783;68330;68333;69776;68331;68345;68336;106907;107896;108579;123396;68339;98321;68340;98320;68338;98246;68341;52446;104400;51908;105078;122782;122785;122786;122787;122788;122789;122790;122791;122792;122793;122794;122795;56326;104440;72989;72896;72900;72898;72950;72983;72907;72908;72897;72903;72889;63729;63723;63725;86218;63728;122783;122784;32547;32548;32813;113798;113797;97047;122796;13792;122797;124779;72902;129394;65039;122798;122799;122800;31449;106504;65627;33307;820;106505;123473;91627;124019;56335;10511;33306;122801;56336;72905;63732;67586;56337;56338;85444;55282;91204;91205;91206;99781;75400;75402;75401;76603;76604;80562;76610;76611;76612;76607;76608;76613;76606;76614;76605;76609;27639;56323;122681;27640;72890;122802;131039;102480;75408;101016;124201;90811;104407;1474;68631;65694;65696;65695;88293;128772;106403;109234;54755;24669;54754;54758;54757;65547;128710;6369;62;262;254;61;3;768;792;839;263;570;265;241;250;17;6;0;2;4;7;1;1;682359;307134;307135;307136;668598;668599;332806;470514;470510;470511;470512;470513;668597;348232;350283;365206;707834;389091;389904;402066;402071;402073;668600;1;668596;329807;333266;336183;341166;338544;668595;393544;397431;397568;401959;406666;410290;13741;21438;25530;26268;26476;30011;31769;32833;32855;33548;33647;40796;41633;47151;53536;62292;122694;123547;128024;170189;170198;171454;173348;175772;179573;179762;204225;205015;205019;467315;207905;209605;211067;229824;230443;232609;233854;234604;250493;251483;268294;269156;269244;271627;282128;283700;284254;284346;503532;295895;296241;296487;296944;64696;65693;75875;76123;76193;76270;76505;76697;76706;506588;81051;81052;688222;81119;81427;82032;82973;88220;92863;506620;745203;97895;97896;98904;104126;104570;707740;506641;112971;112972;116764;138349;434870;150355;152330;152417;163667;166007;743785;186909;503334;186967;188983;743789;688223;195106;200431;215460;216923;744229;743788;226356;765560;708745;797027;241795;634438;255196;260929;262100;743787;499392;304002;67717;743784;71889;743783;71910;467314;101981;106469;106590;106597;114211;744227;697201;744228;698680;743786;188043;188070;770678;262682;705617;634437;1;336183;344369;6219;6446;6582;6664;6819;7022;7180;7582;7665;7757;7761;7948;8148;8192;8489;8701;9100;9210;9726;9812;9857;10747;10753;10888;11250;11684;11906;12091;12140;12939;13741;15346;15601;15765;16030;16069;16315;16569;17033;18160;18557;18741;20030;20722;21038;21438;22496;22849;22992;23044;24228;24642;24777;25530;26001;26267;26268;26476;27479;28168;29348;29425;29561;30875;31769;32098;32527;32833;32855;32958;33548;33647;34020;34405;34738;35973;37498;38230
Ultra Librarian 3D Model Ultra Librarian 21142173 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
3M
RF SHIELD SHEET 24.016"X18.11"
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,1.000
Lowest to $0.4588
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RFLS,22,0
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess