EN
  • EN
  • DE

TG110-S141N2TR

Part No TG110-S141N2TR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365079-TG110-S141N2TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG110-S141N2TR CAD Model

Description

The TG110-S141N2TR is a through-hole, single-port Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed to provide signal isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and preventing noise interference. The 'TR' suffix indicates that the component is packaged in tape and reel for automated assembly. The specific 'S141N2' designation likely refers to particular impedance and electrical characteristics tailored for specific PHY chipsets or application requirements.

Applications:

  • Ethernet network interfaces: Used in network interface cards (NICs) and embedded Ethernet systems.
  • Routers and switches: Provides isolation and impedance matching in network routing and switching equipment.
  • Industrial automation: Implemented in industrial Ethernet devices for signal integrity and protection.
  • Power over Ethernet (PoE) applications: Supports PoE functionality by isolating the power supply from the data lines.
  • Telecommunications equipment: Used in various telecommunications devices requiring Ethernet connectivity.

Features:

  • Through-hole mounting: Designed for easy installation and secure connection on printed circuit boards (PCBs).
  • Single-port configuration: Supports one Ethernet port, simplifying design and layout in single-port applications.
  • High isolation voltage: Provides robust electrical isolation between the Ethernet PHY and the network cable.
  • Optimized for Ethernet standards: Meets or exceeds IEEE 802.3 standards for Ethernet performance.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.

Benefits:

  • Improved signal integrity: Ensures reliable data transmission by minimizing signal distortion and noise.
  • Enhanced electrical isolation: Protects sensitive circuitry from voltage spikes and surges.
  • Reduced electromagnetic interference (EMI): Minimizes EMI radiation, ensuring compliance with regulatory standards.
  • Increased system reliability: Robust design enhances the overall reliability and longevity of Ethernet-enabled devices.
  • Automated Assembly: Tape and Reel packaging reduces manufacturing time and errors.

Technical Specifications:

While specific electrical parameters may vary, typical specifications for Halo Ethernet transformers include:

  • Isolation Voltage: Typically 1500Vrms or higher.
  • Inductance (OCL): Specified inductance value at a given frequency.
  • Turns Ratio: Specified for impedance matching.
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C).
  • Compliance: RoHS compliant.

The TG110-S141N2TR from Halo Electronics is a reliable and high-performance Ethernet transformer, ideal for automated assembly processes in various applications requiring robust signal isolation and impedance matching in Ethernet networks. Its design ensures that network devices operate efficiently and reliably under different environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9455 $59.1825
36+ $3.2375 $116.5500
56+ $3.1370 $175.6720
77+ $3.0353 $233.7181
99+ $2.9349 $290.5551
132+ $2.6311 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess