The Halo Electronics Inc TG110-S101N5 is a meticulously engineered common mode choke designed to suppress unwanted noise and electromagnetic interference (EMI) in electronic circuits. This essential component ensures electromagnetic compatibility (EMC), enhancing the overall performance and reliability of numerous electronic systems.
Applications:
- Power Supplies: Extensively employed in AC-DC and DC-DC power supplies to filter common mode noise stemming from the input power line or generated by switching components, boosting power supply stability and efficiency.
- Inverters: Regularly integrated into solar inverters, motor inverters, and various other inverter applications to reduce common mode noise from the high-frequency switching of power transistors, thus complying with EMC standards.
- LED Lighting: Seamlessly incorporated into LED driver circuits to suppress noise originating from the LED circuitry, minimizing interference with adjacent electronic devices and maintaining consistent lighting performance.
- Communication Equipment: Broadly used in networking equipment like routers, switches, and modems to filter noise on data transmission lines, guaranteeing dependable and error-free data transmission.
- Industrial Automation Systems: Commonly found within industrial control systems and equipment to mitigate noise in sensor and actuator circuits, enhancing the precision and reliability of automated processes.
Features:
- High Common Mode Impedance: Delivers elevated impedance to common mode currents, proficiently blocking unwanted noise and interference.
- Low Differential Mode Impedance: Preserves minimal impedance to differential mode signals, assuring the slightest possible signal distortion.
- Compact Design: Constructed with a minimal footprint, facilitating effortless integration into diverse circuit board layouts.
- High Saturation Current: Equipped to manage high saturation currents without experiencing notable performance degradation.
- RoHS Compliant: Fully compliant with RoHS directives, guaranteeing environmental safety and adherence to regulatory standards.
Benefits:
- Improved EMC Compliance: Reduces electromagnetic interference, thereby ensuring adherence to international EMC standards and regulations.
- Enhanced System Reliability: Filters out noise that may disrupt electronic circuits, consequently improving the overall stability and reliability of the system.
- Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and fostering a cleaner electromagnetic environment.
- Optimized Signal Integrity: Filters noise present on data lines, assuring crystal-clear and precise data transmission, while also diminishing the likelihood of data errors.
- Extended Product Lifespan: Shields sensitive electronic components from damage induced by noise, thus prolonging the lifespan of the product.
The specific electrical characteristics of the TG110-S101N5, encompassing its inductance value, rated current, and DC resistance, are pivotal for its correct implementation. The core material and winding configuration are meticulously selected to maximize its performance in suppressing common mode noise. Detailed specifications are typically available in the manufacturer's datasheet.
Selecting the TG110-S101N5 carefully, with due consideration for the operating frequency, current rating, and impedance characteristics, is essential for achieving peak noise suppression in its intended application. Consulting the manufacturer's datasheet and application notes is strongly advised for appropriate implementation and performance optimization.