EN
  • EN
  • DE

TG110-S132P2

Part No TG110-S132P2
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365078-TG110-S132P2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG110-S132P2 CAD Model

Description

The TG110-S132P2 is a through-hole, single-port Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed for signal isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and preventing noise interference. This transformer is engineered to meet the demanding requirements of various network environments, offering robust performance and long-term stability. The specific 'S132P2' designation likely refers to particular impedance and electrical characteristics tailored for specific PHY chipsets or application requirements.

Applications:

  • Ethernet network interfaces: Used in network interface cards (NICs) and embedded Ethernet systems.
  • Routers and switches: Provides isolation and impedance matching in network routing and switching equipment.
  • Industrial automation: Implemented in industrial Ethernet devices for signal integrity and protection.
  • Power over Ethernet (PoE) applications: Supports PoE functionality by isolating the power supply from the data lines.
  • Telecommunications equipment: Used in various telecommunications devices requiring Ethernet connectivity.

Features:

  • Through-hole mounting: Designed for easy installation and secure connection on printed circuit boards (PCBs).
  • Single-port configuration: Supports one Ethernet port, simplifying design and layout in single-port applications.
  • High isolation voltage: Provides robust electrical isolation between the Ethernet PHY and the network cable.
  • Optimized for Ethernet standards: Meets or exceeds IEEE 802.3 standards for Ethernet performance.
  • Specific Impedance Matching: Tailored impedance characteristics for compatibility with certain PHY chipsets.

Benefits:

  • Improved signal integrity: Ensures reliable data transmission by minimizing signal distortion and noise.
  • Enhanced electrical isolation: Protects sensitive circuitry from voltage spikes and surges.
  • Reduced electromagnetic interference (EMI): Minimizes EMI radiation, ensuring compliance with regulatory standards.
  • Increased system reliability: Robust design enhances the overall reliability and longevity of Ethernet-enabled devices.
  • Optimized Performance: Precisely matched impedance enhances data transmission rates and reduces errors.

Technical Specifications:

While specific electrical parameters may vary, typical specifications for Halo Ethernet transformers include:

  • Isolation Voltage: Typically 1500Vrms or higher.
  • Inductance (OCL): Specified inductance value at a given frequency.
  • Turns Ratio: Specified for impedance matching.
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C).
  • Compliance: RoHS compliant.

The TG110-S132P2 from Halo Electronics is a reliable and high-performance Ethernet transformer, ideal for various applications requiring robust signal isolation and impedance matching in Ethernet networks, especially where specific impedance characteristics are critical for optimal performance. Its design ensures that network devices operate efficiently and reliably under different environmental conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess