EN
  • EN
  • DE

SDRH2D11R-4R7NT

Part No SDRH2D11R-4R7NT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317873-SDRH2D11R-4R7NT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDRH2D11R-4R7NT CAD Model

Description

The Sunlord SDRH2D11R-4R7NT is a shielded power inductor designed to deliver efficient performance in a compact form factor. It is particularly well-suited for power supply and filtering applications where space is limited and electromagnetic interference (EMI) needs to be minimized. The shielded construction is essential for ensuring reliable operation in sensitive electronic environments.

Applications:

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters for precise voltage regulation.
  • Power Supplies: Integrated into switching power supplies for effective filtering and energy storage.
  • Mobile Devices: Frequently found in smartphones, tablets, and other portable electronic devices.
  • LED Lighting: Employed in LED driver circuits to provide stable current regulation.
  • EMI Filtering: Used in a variety of electronic circuits to reduce electromagnetic interference.

Features:

  • Inductance: 4.7μH (4R7N indicates 4.7 μH with tolerance).
  • Shielded Construction: Reduces EMI to maintain stable and reliable operation.
  • Compact Size: Optimizes space utilization in compact electronic devices.
  • High Current Capacity: Capable of handling significant current levels without saturation.
  • Surface Mount Device (SMD): Designed for seamless integration into automated assembly lines.
  • RoHS Compliant: Meets the standards set by the Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Minimizes energy loss in power supply circuits, thereby improving overall efficiency.
  • Reduced EMI: Enhances the reliability and performance of electronic devices by effectively mitigating electromagnetic interference.
  • Space-Saving Design: Enables the development of smaller and more compact electronic products.
  • Stable Performance: Delivers consistent inductance values across a wide range of operating conditions.
  • Easy Assembly: Simplifies and speeds up the manufacturing process with automated surface mount assembly.

Additional Details:

The SDRH2D11R-4R7NT inductor is manufactured with a ferrite core that supports high inductance and low core losses. Its shielded design minimizes electromagnetic radiation, making it suitable for use in sensitive electronic devices. It is designed for surface mount assembly and is typically supplied on tape and reel for automated manufacturing. The typical operating temperature range is -40°C to +125°C. The "R" and "T" suffixes in the part number likely indicate specific characteristics related to tolerance, packaging, or materials; however, it's essential to consult the product datasheet for detailed and accurate specifications. The inductance tolerance is typically around ±20%, but verifying this through the official datasheet is critical. Its compact size and robust construction make it a viable choice for a wide range of power management applications. Key parameters such as Saturation Current and Heat Rating should be carefully considered, especially in high-current applications. The datasheet will provide these values.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess