EN
  • EN
  • DE

HFJV1-E2450-L12RL

Part No HFJV1-E2450-L12RL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description FastJack Single Port RJ45 Vertical 10/100BASE-T Modular Jack w/ LED Green/Yellow
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1018365-HFJV1-E2450-L12RL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJV1-E2450-L12RL CAD Model

Description

The HFJV1-E2450-L12RL is a high-performance, low-profile RJ45 connector module manufactured by Halo Electronics Inc. It's designed for demanding networking applications where signal integrity and reliability are crucial. This connector integrates magnetics for signal conditioning and isolation, making it a compact and efficient solution for Ethernet connectivity.

Applications:

  • Ethernet Networking Devices: Used in routers, switches, and hubs to provide reliable Ethernet connections.
  • Industrial Automation Equipment: Found in industrial controllers, PLCs, and other automation devices requiring robust network connectivity.
  • Telecommunications Equipment: Employed in network interface cards (NICs), modems, and other telecom devices.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet communication capabilities.
  • Security Systems: Used in network cameras, access control systems, and other security devices.

Features:

  • Integrated Magnetics: Includes built-in magnetics for signal conditioning and electrical isolation, simplifying board layout and improving signal integrity.
  • Low Profile Design: The low-profile design allows for use in space-constrained applications.
  • RJ45 Interface: Standard RJ45 interface for easy connection to Ethernet cables.
  • High-Performance: Designed for high-speed data transmission, supporting Gigabit Ethernet speeds.
  • Durable Construction: Robust construction ensures reliable performance in harsh environments.

Benefits:

  • Improved Signal Integrity: Integrated magnetics enhance signal quality and reduce electromagnetic interference (EMI).
  • Simplified Board Layout: Integrated design reduces the number of components needed, simplifying board layout and reducing costs.
  • Reliable Performance: Durable construction and high-quality components ensure reliable performance in demanding applications.
  • Compact Size: Low-profile design allows for use in space-constrained applications.
  • Cost-Effective: Integrated design and simplified board layout reduce overall system costs.

Additional Details:

The HFJV1-E2450-L12RL features a robust construction to withstand harsh environmental conditions. It is compliant with industry standards for Ethernet connectivity. The integrated magnetics provide 1500Vrms isolation. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $69.1880
Molex, LLC
Conn Modular Jack F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Tray
Lowest to $1.2457
Molex, LLC
6/6CKT FLUSH SMT MOD JK 595PLT 4 / Jack Modular Connector
Lowest to $1.3911
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.0255
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess