EN
  • EN
  • DE

HFJ11-1G02E-L12RL

Part No HFJ11-1G02E-L12RL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description FastJack Single Port RJ45 Right Angle LED Green/Yellow Ethernet Modular Jack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Lead Free Contains Lead
Number of Positions 8
RoHS Compliant
Win Source Part Number 1172449-HFJ11-1G02E-L12RL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G02E-L12RL CAD Model

Description

The HFJ11-1G02E-L12RL is a 1x1 Tab-Up RJ45 connector with integrated magnetics, manufactured by Halo Electronics Inc. This connector is specifically designed for Gigabit Ethernet applications, providing reliable connectivity and signal integrity. The integrated magnetics offer electrical isolation and common mode noise suppression, which are essential for robust network performance.

Applications

  • Gigabit Ethernet interfaces
  • Network interface cards (NICs)
  • Motherboards
  • Switches and routers
  • Industrial Ethernet devices

Features

  • Integrated magnetics for signal isolation
  • Compliant with IEEE 802.3 standards
  • Tab-Up configuration
  • Through-hole mounting
  • Operating temperature range: -40°C to +85°C

Benefits

  • Improved signal integrity and reduced EMI
  • Simplified PCB layout and reduced component count
  • Reliable Gigabit Ethernet performance
  • Easy to integrate into existing designs
  • Durable construction for long-term reliability

Additional Details

The HFJ11-1G02E-L12RL RJ45 connector is engineered to meet stringent Gigabit Ethernet specifications, ensuring seamless data transmission. The integrated magnetics provide 1500 Vrms isolation, protecting connected devices from voltage surges and ground loops. It supports data rates up to 1 Gbps and is compliant with industry-standard Ethernet protocols. The connector's physical dimensions and pinout are designed for easy integration into standard PCB layouts. It features a robust construction that can withstand multiple insertion and extraction cycles. Halo Electronics Inc. provides detailed datasheets outlining electrical characteristics, mechanical dimensions, and recommended PCB layout guidelines. Proper grounding and shielding techniques are essential for optimizing the connector's EMI performance. The connector is commonly used in networking equipment, industrial automation systems, and telecommunications infrastructure. The use of high-quality cables and connectors is recommended to ensure optimal performance and reliability of the Gigabit Ethernet connection. The L12RL designation indicates specific performance characteristics related to insertion loss, return loss and crosstalk.

You May Also Be Interested in

Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $9.1226
Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $8.1612
Molex, LLC
Connector Accessories SFP Cage Right Angle Copper Alloy Nickel SFP Tray
Need more? Email Us
Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0237 $63.2133
21+ $5.7631 $121.0251
32+ $5.5830 $178.6560
43+ $5.4029 $232.3247
56+ $5.2228 $292.4768
74+ $4.6825 $346.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess