Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting SMD (SMT)
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide, Solder Retention
LED Color Yellow - Green
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6339191
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1112265-SI,2266-6339191-1TR,-6339191-1-CSI,-1112265-SI-ND,1112265,A111468CT,A111468TR,6339191-1-ND,-6339191-1-SI,-1112265-CSI,-1112265-CSI-ND
Standard Package 4,200
Win Source Part Number 1008412-6339191-1
Ultra Librarian 3D Model Ultra Librarian 6339191-1 CAD Model

Description

This TE Connectivity AMP Connectors Jack is a high-quality modular connector that is perfect for use in various electronic devices.

  • Product Name: TE Connectivity AMP Connectors Jack
  • Orientation: Right Angle (90 degrees)
  • Shielding: Shielded with EMI Finger
  • Data Transfer: High-Speed
  • Number of Rows: 1
  • Contacts: 8p8c (RJ45, Ethernet)
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Contact Material: Phosphor Bronze
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Category: Cat5
  • Temperature Range: -40°C to 85°C
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 4,200

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5555077-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $2.1537
ECAD model for 5557730-1
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.8905
ECAD model for TM11R-5M2-88
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF
Molex, LLC
CONN MOD JACK 6P4C R/A SHIELDED
Need more? Email Us
ECAD model for 0442480094
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $6.8701
ECAD model for 5569564-1
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.4830
ECAD model for 406525-1
Amphenol
CONN CAP FOR RJF TV SERIES RCPT
Need more? Email Us
ECAD model for RJFTVC2G
Molex, LLC
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0855025005

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9775 $59.8650
14+ $8.1868 $114.6152
22+ $7.9308 $174.4776
30+ $7.6750 $230.2500
38+ $7.4192 $281.9296
51+ $6.6517 $339.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention