EN
  • EN
  • DE

DCU0-0509E

Part No DCU0-0509E
Manufacturer Halo Electronics Inc
Catalog OEM Parts (C - E)
Description Module DC-DC 1-OUT 9V 0.25A 2W 8-Pin DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Height 12.07 mm
Length 32.51 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Outputs 1
Output Current 250 mA
Output Power 2 W
Output Voltage 9 V
Power Rating 2 W
Primary Winding(s) Dual
RoHS Non-Compliant
Secondary Current 250 mA
Secondary Winding(s) Single
Termination Through Hole
Width 14.73 mm
Win Source Part Number 1055264-DCU0-0509E
Categories OEM Parts(C-E)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCU0-0509E CAD Model

Description

The Halo Electronics Inc 1055264-DCU0-0509E is a through-hole termination transformer that has a power rating of 2 W.

  • Termination: Through-Hole
  • Power Rating: 2 W
  • Primary Winding: Dual
  • Secondary Winding: Single
  • Output Voltage: 9 V
  • Output Current: 250 mA
  • Length: 32.51 mm
  • Width: 14.73 mm
  • Height: 12.07 mm

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1564
Molex, LLC
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Dell
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess