The KTA1666-Y is a PNP Epitaxial Planar Transistor manufactured by Guangdong Kexin Industrial Co., Ltd. It is designed for use in various amplifier and switching applications.
Applications
- Audio amplifiers
- Switching circuits
- General purpose amplification
- Driver stages
Features
- High Collector Current (Ic = -1.5A)
- Low Saturation Voltage
- High Transition Frequency (fT)
- Excellent hFE Linearity
- Complementary to KTC3886-Y
Benefits
- Suitable for medium power amplification.
- Efficient switching performance.
- Stable gain characteristics.
- Easy to design with, due to its well-defined characteristics.
Technical Specifications
- Polarity: PNP
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -1.5A
- Power Dissipation (PC): 1.0W
- Transition Frequency (fT): 140MHz
- Package: TO-92